CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Green, 230Vac; Led Color Cml Innovative Technologies 19501431

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 230VAC; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:5mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 230VAC; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:5mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 230Vac; Led Color Cml Innovative Technologies - 45P8533 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 230Vac; Led Color Cml Innovative Technologies
45P8533
Panel Mount Indicator, Led, 8Mm, Green, 230Vac; Led Color Cml Innovative Technologies 45P8533
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 230VAC; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:5mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 230VAC; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:8mm; Forward Current If:3mA; Luminous Intensity:5mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 45P8533
Product Name Panel Mount Indicator, Led, 8Mm, Green, 230Vac; Led Color Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Dwarf Star 1 Chip LED Backlight Module - Amber - MD-BW-ES1-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details