CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Green, 130Vac; Led Color Cml Innovative Technologies 19500331

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 130VAC; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:130VAC RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 130VAC; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:130VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 130Vac; Led Color Cml Innovative Technologies - 88K0306 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 130Vac; Led Color Cml Innovative Technologies
88K0306
Panel Mount Indicator, Led, 8Mm, Green, 130Vac; Led Color Cml Innovative Technologies 88K0306
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 130VAC; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:130VAC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 130VAC; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:130VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88K0306
Product Name Panel Mount Indicator, Led, 8Mm, Green, 130Vac; Led Color Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241712-SML-LXL1206IC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 20 degrees
View Details
2 suppliers