CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Yellow, 130V; Led Color Cml Innovative Technologies 19500132

Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 130V; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:130V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 130V; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:130V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Yellow, 130V; Led Color Cml Innovative Technologies - 26M6155 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 130V; Led Color Cml Innovative Technologies
26M6155
Panel Mount Indicator, Led, 8Mm, Yellow, 130V; Led Color Cml Innovative Technologies 26M6155
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 130V; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:130V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 130V; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:130V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M6155
Product Name Panel Mount Indicator, Led, 8Mm, Yellow, 130V; Led Color Cml Innovative Technologies
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .080" Coaxial
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details