CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Green, 130V; Led Color Cml Innovative Technologies 19500131

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 130V; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Bezel Colour:Satin Chrome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 130V; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Bezel Colour:Satin Chrome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 130V; Led Color Cml Innovative Technologies - 93T4194 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 130V; Led Color Cml Innovative Technologies
93T4194
Panel Mount Indicator, Led, 8Mm, Green, 130V; Led Color Cml Innovative Technologies 93T4194
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 130V; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Bezel Colour:Satin Chrome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 130V; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:8mm; Forward Current If:5mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Bezel Colour:Satin Chrome RoHS Compliant: Yes

Supplier's Site
Led Panel Mount Indicator, Satin Chrome Bezel, Green, 8 Mm, 130 Vac, 5 Ma, 10 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies - 26M6154 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Satin Chrome Bezel, Green, 8 Mm, 130 Vac, 5 Ma, 10 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies
26M6154
Led Panel Mount Indicator, Satin Chrome Bezel, Green, 8 Mm, 130 Vac, 5 Ma, 10 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies 26M6154
LED Panel Mount Indicator, Satin Chrome Bezel, Green, 8 mm, 130 VAC, 5 mA, 10 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Satin Chrome Bezel, Green, 8 mm, 130 VAC, 5 mA, 10 mcd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93T4194 26M6154
Product Name Panel Mount Indicator, Led, 8Mm, Green, 130V; Led Color Cml Innovative Technologies Led Panel Mount Indicator, Satin Chrome Bezel, Green, 8 Mm, 130 Vac, 5 Ma, 10 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
High Brightness LED - CLP6B-WKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details
EXCELED™ series chip LED - SML-D12D8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers