CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 16Mm, Red, 230Vac; Led Color Cml Innovative Technologies 19411230M

Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 230VAC; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:16mm; Forward Current If:3mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 230VAC; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:16mm; Forward Current If:3mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Red, 230Vac; Led Color Cml Innovative Technologies - 34P0394 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Red, 230Vac; Led Color Cml Innovative Technologies
34P0394
Panel Mount Indicator, Led, 16Mm, Red, 230Vac; Led Color Cml Innovative Technologies 34P0394
PANEL MOUNT INDICATOR, LED, 16MM, RED, 230VAC; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:16mm; Forward Current If:3mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, RED, 230VAC; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:16mm; Forward Current If:3mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 34P0394
Product Name Panel Mount Indicator, Led, 16Mm, Red, 230Vac; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SML011EBTT86 - 129314-SML011EBTT86 - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 523 nm (5230 Å)
Forward Voltage 3.5 volts
View Details
2 suppliers
LED Indication - Discrete - 67-2287-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 636 nm (5650 to 6360 Å)
View Details
2 suppliers