CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 16Mm, Green, 130Vac; Led Color Cml Innovative Technologies 19411135M

Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 130VAC; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:510mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:130VAC RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 130VAC; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:510mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:130VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Green, 130Vac; Led Color Cml Innovative Technologies - 45P8519 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Green, 130Vac; Led Color Cml Innovative Technologies
45P8519
Panel Mount Indicator, Led, 16Mm, Green, 130Vac; Led Color Cml Innovative Technologies 45P8519
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 130VAC; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:510mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:130VAC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 130VAC; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:510mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:130VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 45P8519
Product Name Panel Mount Indicator, Led, 16Mm, Green, 130Vac; Led Color Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C4SMF-BJF-CS24Q4S2-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details