PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:16mm; Forward Current If:3mA; Luminous Intensity:255mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:Green RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 93K6742 |
| Product Name | Panel Mount Indicator, Led, 16Mm, Green, 230V; Led Color Cml Innovative Technologies |
| LED Type | Green; Green |