CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 16Mm, Blue, 130V; Led Color Cml Innovative Technologies 19410137M

Description
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 130V; LED Color:Blue; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:Blue; Lens Width:18.3" RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 130V; LED Color:Blue; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:Blue; Lens Width:18.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Blue, 130V; Led Color Cml Innovative Technologies - 93K6741 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Blue, 130V; Led Color Cml Innovative Technologies
93K6741
Panel Mount Indicator, Led, 16Mm, Blue, 130V; Led Color Cml Innovative Technologies 93K6741
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 130V; LED Color:Blue; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:Blue; Lens Width:18.3" RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 130V; LED Color:Blue; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:Blue; Lens Width:18.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6741
Product Name Panel Mount Indicator, Led, 16Mm, Blue, 130V; Led Color Cml Innovative Technologies
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 60 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details