CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 16Mm, Green, 130V; Led Color Cml Innovative Technologies 19410135M

Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 130V; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:510mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 130V; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:510mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Green, 130V; Led Color Cml Innovative Technologies - 16M0457 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Green, 130V; Led Color Cml Innovative Technologies
16M0457
Panel Mount Indicator, Led, 16Mm, Green, 130V; Led Color Cml Innovative Technologies 16M0457
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 130V; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:510mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 130V; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:510mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16M0457
Product Name Panel Mount Indicator, Led, 16Mm, Green, 130V; Led Color Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-RCN-CXAYCAA2-030TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details