CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 16Mm, Yellow, 130V; Led Color Cml Innovative Technologies 19410132M

Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 130V; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 130V; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Yellow, 130V; Led Color Cml Innovative Technologies - 16M0456 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Yellow, 130V; Led Color Cml Innovative Technologies
16M0456
Panel Mount Indicator, Led, 16Mm, Yellow, 130V; Led Color Cml Innovative Technologies 16M0456
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 130V; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 130V; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16M0456
Product Name Panel Mount Indicator, Led, 16Mm, Yellow, 130V; Led Color Cml Innovative Technologies
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
LED Annunciator Retrofit Lamps - Single SMT -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 1300 milliCandela
View Details
ES4 LED Backlight Module 4 chip - Warm White - MD-BW-ES4-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 960 milliwatts
View Details