CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 16Mm, Red, 130V; Led Color Cml Innovative Technologies 19410130M

Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 130V; LED Color:Red; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:600mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:Red; Forward Voltage:130VRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 130V; LED Color:Red; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:600mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:Red; Forward Voltage:130VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Red, 130V; Led Color Cml Innovative Technologies - 93K6740 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Red, 130V; Led Color Cml Innovative Technologies
93K6740
Panel Mount Indicator, Led, 16Mm, Red, 130V; Led Color Cml Innovative Technologies 93K6740
PANEL MOUNT INDICATOR, LED, 16MM, RED, 130V; LED Color:Red; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:600mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:Red; Forward Voltage:130VRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, RED, 130V; LED Color:Red; Operating Voltage:130VAC; Mounting Hole Dia:16mm; Forward Current If:6mA; Luminous Intensity:600mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:Red; Forward Voltage:130VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6740
Product Name Panel Mount Indicator, Led, 16Mm, Red, 130V; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details