CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 16Mm, White, 230Vac; Led Color Cml Innovative Technologies 1940123W

Description
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 230VAC; LED Color:White; Operating Voltage:230VAC; Mounting Hole Dia:16mm; Forward Current If:3mA; Luminous Intensity:135mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 230VAC; LED Color:White; Operating Voltage:230VAC; Mounting Hole Dia:16mm; Forward Current If:3mA; Luminous Intensity:135mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, White, 230Vac; Led Color Cml Innovative Technologies - 93T4034 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, White, 230Vac; Led Color Cml Innovative Technologies
93T4034
Panel Mount Indicator, Led, 16Mm, White, 230Vac; Led Color Cml Innovative Technologies 93T4034
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 230VAC; LED Color:White; Operating Voltage:230VAC; Mounting Hole Dia:16mm; Forward Current If:3mA; Luminous Intensity:135mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 230VAC; LED Color:White; Operating Voltage:230VAC; Mounting Hole Dia:16mm; Forward Current If:3mA; Luminous Intensity:135mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93T4034
Product Name Panel Mount Indicator, Led, 16Mm, White, 230Vac; Led Color Cml Innovative Technologies
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCQDR60-BZ211R0R105CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details