CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 16Mm, Red, 230Vac; Led Color Cml Innovative Technologies 19401230

Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 230VAC; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:16mm; Forward Current If:3mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 230VAC; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:16mm; Forward Current If:3mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, part number 76R7409, features a 16mm diameter and operates at 230VAC. It emits a red light with a luminous intensity of 300 millicandela (mcd) and has a forward current of 3mA. The indicator is rated IP67, indicating it is dust-tight and can withstand immersion in water, making it suitable for various environments. This product is RoHS compliant, ensuring it meets environmental standards. Its compact size and robust design make it a reliable choice for panel mounting applications where visibility and durability are essential.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, part number 76R7409, features a 16mm diameter and operates at 230VAC. It emits a red light with a luminous intensity of 300 millicandela (mcd) and has a forward current of 3mA. The indicator is rated IP67, indicating it is dust-tight and can withstand immersion in water, making it suitable for various environments. This product is RoHS compliant, ensuring it meets environmental standards. Its compact size and robust design make it a reliable choice for panel mounting applications where visibility and durability are essential.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Red, 230Vac; Led Color Cml Innovative Technologies - 76R7409 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Red, 230Vac; Led Color Cml Innovative Technologies
76R7409
Panel Mount Indicator, Led, 16Mm, Red, 230Vac; Led Color Cml Innovative Technologies 76R7409
PANEL MOUNT INDICATOR, LED, 16MM, RED, 230VAC; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:16mm; Forward Current If:3mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, RED, 230VAC; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:16mm; Forward Current If:3mA; Luminous Intensity:300mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 76R7409
Product Name Panel Mount Indicator, Led, 16Mm, Red, 230Vac; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 846-SLB-25DU3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
Indicator, Led Pcb, T-1 3/4, Green, 2.2V; Led Color Lumex - 09J9189 - Newark, An Avnet Company
Specs
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 60 degrees
View Details