CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 16Mm, White, 24V; Led Color Cml Innovative Technologies 1938035WM

Description
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:650mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:White; Lens Width:18.3" RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:650mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:White; Lens Width:18.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, White, 24V; Led Color Cml Innovative Technologies - 93K6735 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, White, 24V; Led Color Cml Innovative Technologies
93K6735
Panel Mount Indicator, Led, 16Mm, White, 24V; Led Color Cml Innovative Technologies 93K6735
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:650mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:White; Lens Width:18.3" RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:650mcd; IP / NEMA Rating:IP67; Product Range:-; Colour:White; Lens Width:18.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6735
Product Name Panel Mount Indicator, Led, 16Mm, White, 24V; Led Color Cml Innovative Technologies
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details