CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Cml Innovative Technologies 19380355M

Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Colour:Green; Lens Width:18.3" RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Colour:Green; Lens Width:18.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Cml Innovative Technologies - 93K6738 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Cml Innovative Technologies
93K6738
Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Cml Innovative Technologies 93K6738
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Colour:Green; Lens Width:18.3" RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Colour:Green; Lens Width:18.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6738
Product Name Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details