CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 16Mm, Yellow, 24V; Led Color Cml Innovative Technologies 19380352M

Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Colour:Yellow; Lens Width:18.3" RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Colour:Yellow; Lens Width:18.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Yellow, 24V; Led Color Cml Innovative Technologies - 93K6737 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Yellow, 24V; Led Color Cml Innovative Technologies
93K6737
Panel Mount Indicator, Led, 16Mm, Yellow, 24V; Led Color Cml Innovative Technologies 93K6737
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Colour:Yellow; Lens Width:18.3" RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Colour:Yellow; Lens Width:18.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6737
Product Name Panel Mount Indicator, Led, 16Mm, Yellow, 24V; Led Color Cml Innovative Technologies
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details