CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 16Mm, Yellow, 12V; Led Color Cml Innovative Technologies 19380252M

Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Colour:Yellow; Lens Width:18.3" RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Colour:Yellow; Lens Width:18.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Yellow, 12V; Led Color Cml Innovative Technologies - 93K6734 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Yellow, 12V; Led Color Cml Innovative Technologies
93K6734
Panel Mount Indicator, Led, 16Mm, Yellow, 12V; Led Color Cml Innovative Technologies 93K6734
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Colour:Yellow; Lens Width:18.3" RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Colour:Yellow; Lens Width:18.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6734
Product Name Panel Mount Indicator, Led, 16Mm, Yellow, 12V; Led Color Cml Innovative Technologies
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LEDs - 8106682 - RS Components, Ltd.
Specs
LED Type Green; Clear
Peak Wavelength 535 nm (5350 Å)
Viewing Angle 15 degrees
View Details
3 suppliers