PANEL MOUNT INDICATOR, LED, 16MM, RED, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:-; Colour:Red; Forward Voltage:12V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 93K6733 |
| Product Name | Panel Mount Indicator, Led, 16Mm, Red, 12V; Led Color Cml Innovative Technologies |
| LED Type | Red; Red |