CML Technologies GmbH & Co. KG Led Panel Mount Indicator, Black Plastic Bezel, Red, 16 Mm, 24 V, 16 Ma, 1.5 Cd, Ip67 Rohs Compliant Cml Innovative Technologies 19371350

Description
LED Panel Mount Indicator, Black Plastic Bezel, Red, 16 mm, 24 V, 16 mA, 1.5 cd, IP67 RoHS Compliant: Yes
Datasheet
Description
LED Panel Mount Indicator, Black Plastic Bezel, Red, 16 mm, 24 V, 16 mA, 1.5 cd, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Black Plastic Bezel, Red, 16 Mm, 24 V, 16 Ma, 1.5 Cd, Ip67 Rohs Compliant Cml Innovative Technologies - 26M6150 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Black Plastic Bezel, Red, 16 Mm, 24 V, 16 Ma, 1.5 Cd, Ip67 Rohs Compliant Cml Innovative Technologies
26M6150
Led Panel Mount Indicator, Black Plastic Bezel, Red, 16 Mm, 24 V, 16 Ma, 1.5 Cd, Ip67 Rohs Compliant Cml Innovative Technologies 26M6150
LED Panel Mount Indicator, Black Plastic Bezel, Red, 16 mm, 24 V, 16 mA, 1.5 cd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Black Plastic Bezel, Red, 16 mm, 24 V, 16 mA, 1.5 cd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Cml Innovative Technologies - 93T3898 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Cml Innovative Technologies
93T3898
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Cml Innovative Technologies 93T3898
PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:16mA; Luminous Intensity:1.5cd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 26M6150 93T3898
Product Name Led Panel Mount Indicator, Black Plastic Bezel, Red, 16 Mm, 24 V, 16 Ma, 1.5 Cd, Ip67 Rohs Compliant Cml Innovative Technologies Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details