CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Green, 230Vac; Led Color Cml Innovative Technologies 19351231

Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 230VAC; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:11mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 230VAC; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:11mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Green, 230Vac; Led Color Cml Innovative Technologies - 45P8498 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Green, 230Vac; Led Color Cml Innovative Technologies
45P8498
Panel Mount Indicator, Led, 14Mm, Green, 230Vac; Led Color Cml Innovative Technologies 45P8498
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 230VAC; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:11mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 230VAC; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:14mm; Forward Current If:3mA; Luminous Intensity:11mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:230VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 45P8498
Product Name Panel Mount Indicator, Led, 14Mm, Green, 230Vac; Led Color Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - SML-LX15GC-TR - 029409-SML-LX15GC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details
4 suppliers
Medium Angle TO-46 850 nm Emitter - OD-850L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details