CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Green, 130Vac; Led Color Cml Innovative Technologies 19351131

Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 130VAC; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:34mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:130VAC RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 130VAC; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:34mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:130VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Green, 130Vac; Led Color Cml Innovative Technologies - 14M7119 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Green, 130Vac; Led Color Cml Innovative Technologies
14M7119
Panel Mount Indicator, Led, 14Mm, Green, 130Vac; Led Color Cml Innovative Technologies 14M7119
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 130VAC; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:34mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:130VAC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 130VAC; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:34mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:130VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14M7119
Product Name Panel Mount Indicator, Led, 14Mm, Green, 130Vac; Led Color Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
View Details
Wide Angle TO-39 Package 850 nm Emitter - OD-110W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details