CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Red, 130Vac; Led Color Cml Innovative Technologies 19351130

Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 130VAC; LED Color:Red; Operating Voltage:130VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:47mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:130VAC RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 130VAC; LED Color:Red; Operating Voltage:130VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:47mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:130VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Red, 130Vac; Led Color Cml Innovative Technologies - 39K4399 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Red, 130Vac; Led Color Cml Innovative Technologies
39K4399
Panel Mount Indicator, Led, 14Mm, Red, 130Vac; Led Color Cml Innovative Technologies 39K4399
PANEL MOUNT INDICATOR, LED, 14MM, RED, 130VAC; LED Color:Red; Operating Voltage:130VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:47mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:130VAC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, RED, 130VAC; LED Color:Red; Operating Voltage:130VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:47mcd; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:130VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 39K4399
Product Name Panel Mount Indicator, Led, 14Mm, Red, 130Vac; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3.5X2.8MM WHITE/GREEN SMD LED - AAA3528QWDCGKS - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Green; White
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers