CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Yellow, 130V; Led Color Cml Innovative Technologies 19350133

Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 130V; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:27mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 130V; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:27mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Yellow, 130V; Led Color Cml Innovative Technologies - 16M0453 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Yellow, 130V; Led Color Cml Innovative Technologies
16M0453
Panel Mount Indicator, Led, 14Mm, Yellow, 130V; Led Color Cml Innovative Technologies 16M0453
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 130V; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:27mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 130V; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:27mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16M0453
Product Name Panel Mount Indicator, Led, 14Mm, Yellow, 130V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-221A - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 120 degrees
View Details
2 suppliers