PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 130V; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:34mcd; IP / NEMA Rating:IP40; Product Range:-; Bulb Size:10mm; Colour:Green RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 93K6729 |
| Product Name | Panel Mount Indicator, Led, 14Mm, Green, 130V; Led Color Cml Innovative Technologies |
| LED Package: | 10mm |