CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Green, 110V; Led Color Cml Innovative Technologies 19300131

Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 110V; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:34mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 110V; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:34mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Green, 110V; Led Color Cml Innovative Technologies - 23M8519 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Green, 110V; Led Color Cml Innovative Technologies
23M8519
Panel Mount Indicator, Led, 14Mm, Green, 110V; Led Color Cml Innovative Technologies 23M8519
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 110V; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:34mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 110V; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:34mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23M8519
Product Name Panel Mount Indicator, Led, 14Mm, Green, 110V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details