CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Red, 110V; Led Color Cml Innovative Technologies 19300130

Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 110V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:47mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 110V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:47mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Red, 110V; Led Color Cml Innovative Technologies - 26M6142 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Red, 110V; Led Color Cml Innovative Technologies
26M6142
Panel Mount Indicator, Led, 14Mm, Red, 110V; Led Color Cml Innovative Technologies 26M6142
PANEL MOUNT INDICATOR, LED, 14MM, RED, 110V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:47mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, RED, 110V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:14mm; Forward Current If:6mA; Luminous Intensity:47mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M6142
Product Name Panel Mount Indicator, Led, 14Mm, Red, 110V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 140 degrees
View Details