CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 12Mm, Green, 230V; Led Color Cml Innovative Technologies 192D0231

Description
PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:12mm; Forward Current If:3mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:12mm; Forward Current If:3mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, Green, 230V; Led Color Cml Innovative Technologies - 54M2055 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, Green, 230V; Led Color Cml Innovative Technologies
54M2055
Panel Mount Indicator, Led, 12Mm, Green, 230V; Led Color Cml Innovative Technologies 54M2055
PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:12mm; Forward Current If:3mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:12mm; Forward Current If:3mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 54M2055
Product Name Panel Mount Indicator, Led, 12Mm, Green, 230V; Led Color Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918826 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLA580EBT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 523 nm (5230 Å)
View Details
LED Indication - Discrete - CCL-CRS10R/G-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
View Details