CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 12Mm, Green, 2.2Vdc; Led Color Cml Innovative Technologies 192D0001

Description
PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 2.2VDC; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:2.2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 2.2VDC; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:2.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, Green, 2.2Vdc; Led Color Cml Innovative Technologies - 93T3688 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, Green, 2.2Vdc; Led Color Cml Innovative Technologies
93T3688
Panel Mount Indicator, Led, 12Mm, Green, 2.2Vdc; Led Color Cml Innovative Technologies 93T3688
PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 2.2VDC; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:2.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 2.2VDC; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:12mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93T3688
Product Name Panel Mount Indicator, Led, 12Mm, Green, 2.2Vdc; Led Color Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Color Lighting - 67-2045-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details