CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Cml Innovative Technologies 192B2350

Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Cml Innovative Technologies - 23M8499 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Cml Innovative Technologies
23M8499
Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Cml Innovative Technologies 23M8499
PANEL MOUNT INDICATOR, LED, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23M8499
Product Name Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
T-3 1/4 Miniature Bayonet Based LED Lamps -  - Data Display Products
Specs
LED Package: T-3
LED Type Red; Green; Blue; White; Amber
Forward Voltage 6 to 30 volts
View Details
ES2 LED Backlight Module 2 Chip - White - MD-BW-ES2-W - ECO Light LED
Specs
LED Type White
Optical Power Output 480 milliwatts
View Details