CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Green, 24V; Led Color Cml Innovative Technologies 192B1351

Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Green, 24V; Led Color Cml Innovative Technologies - 93T3661 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Green, 24V; Led Color Cml Innovative Technologies
93T3661
Panel Mount Indicator, Led, 14Mm, Green, 24V; Led Color Cml Innovative Technologies 93T3661
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site
Led Panel Mount Indicator, Black Chrome Bezel, Green, 14 Mm, 24 V, 17 Ma, 40 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies - 23M8497 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Black Chrome Bezel, Green, 14 Mm, 24 V, 17 Ma, 40 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies
23M8497
Led Panel Mount Indicator, Black Chrome Bezel, Green, 14 Mm, 24 V, 17 Ma, 40 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies 23M8497
LED Panel Mount Indicator, Black Chrome Bezel, Green, 14 mm, 24 V, 17 mA, 40 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Black Chrome Bezel, Green, 14 mm, 24 V, 17 mA, 40 mcd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93T3661 23M8497
Product Name Panel Mount Indicator, Led, 14Mm, Green, 24V; Led Color Cml Innovative Technologies Led Panel Mount Indicator, Black Chrome Bezel, Green, 14 Mm, 24 V, 17 Ma, 40 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details