CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Blue, 24V; Led Color Cml Innovative Technologies 192A0357

Description
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Blue, 24V; Led Color Cml Innovative Technologies - 93K6724 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Blue, 24V; Led Color Cml Innovative Technologies
93K6724
Panel Mount Indicator, Led, 14Mm, Blue, 24V; Led Color Cml Innovative Technologies 93K6724
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Blue RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6724
Product Name Panel Mount Indicator, Led, 14Mm, Blue, 24V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLI-343YY3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
3 suppliers
Specs
LED Type Red; Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 120 degrees
View Details