CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Yellow, 24V; Led Color Cml Innovative Technologies 192A0352

Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Yellow, 24V; Led Color Cml Innovative Technologies - 93K6722 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Yellow, 24V; Led Color Cml Innovative Technologies
93K6722
Panel Mount Indicator, Led, 14Mm, Yellow, 24V; Led Color Cml Innovative Technologies 93K6722
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Yellow RoHS Compliant: Yes

Supplier's Site
Led Panel Mount Indicator, Satin Chrome Bezel, Yellow, 14 Mm, 24 V, 17 Ma, 1 Cd, Ip67 Rohs Compliant Cml Innovative Technologies - 23M8493 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Satin Chrome Bezel, Yellow, 14 Mm, 24 V, 17 Ma, 1 Cd, Ip67 Rohs Compliant Cml Innovative Technologies
23M8493
Led Panel Mount Indicator, Satin Chrome Bezel, Yellow, 14 Mm, 24 V, 17 Ma, 1 Cd, Ip67 Rohs Compliant Cml Innovative Technologies 23M8493
LED Panel Mount Indicator, Satin Chrome Bezel, Yellow, 14 mm, 24 V, 17 mA, 1 cd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Satin Chrome Bezel, Yellow, 14 mm, 24 V, 17 mA, 1 cd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93K6722 23M8493
Product Name Panel Mount Indicator, Led, 14Mm, Yellow, 24V; Led Color Cml Innovative Technologies Led Panel Mount Indicator, Satin Chrome Bezel, Yellow, 14 Mm, 24 V, 17 Ma, 1 Cd, Ip67 Rohs Compliant Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Led, Cyan, 16Cd, 505Nm, Smd; Led Colour Broadcom - 57AC0486 - Newark, An Avnet Company
Specs
Peak Wavelength 505 nm (5050 Å)
Viewing Angle 30 degrees
Luminous Intensity 16000 milliCandela
View Details
2 suppliers