CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Cml Innovative Technologies 192A0350

Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Cml Innovative Technologies - 93K6721 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Cml Innovative Technologies
93K6721
Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Cml Innovative Technologies 93K6721
PANEL MOUNT INDICATOR, LED, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:700mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Satin Chrome Bezel, Red, 14 Mm, 24 V, 17 Ma, 700 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies - 26M6115 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Satin Chrome Bezel, Red, 14 Mm, 24 V, 17 Ma, 700 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies
26M6115
Led Panel Mount Indicator, Satin Chrome Bezel, Red, 14 Mm, 24 V, 17 Ma, 700 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies 26M6115
LED Panel Mount Indicator, Satin Chrome Bezel, Red, 14 mm, 24 V, 17 mA, 700 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Satin Chrome Bezel, Red, 14 mm, 24 V, 17 mA, 700 mcd, IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93K6721 26M6115
Product Name Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Cml Innovative Technologies Led Panel Mount Indicator, Satin Chrome Bezel, Red, 14 Mm, 24 V, 17 Ma, 700 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Visible Emitter - MTE2062N-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Domed
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Chip LED with reflector - SML-012WT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details