CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Blue, 12V; Led Color Cml Innovative Technologies 192A0257

Description
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Blue, 12V; Led Color Cml Innovative Technologies - 16M0450 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Blue, 12V; Led Color Cml Innovative Technologies
16M0450
Panel Mount Indicator, Led, 14Mm, Blue, 12V; Led Color Cml Innovative Technologies 16M0450
PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Blue RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:500mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16M0450
Product Name Panel Mount Indicator, Led, 14Mm, Blue, 12V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLA560EBT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 523 nm (5230 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241886-SML-LXL1209UPGC-TR - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 30 degrees
View Details
2 suppliers