CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Yellow, 12V; Led Color Cml Innovative Technologies 192A0252

Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Yellow, 12V; Led Color Cml Innovative Technologies - 16M0449 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Yellow, 12V; Led Color Cml Innovative Technologies
16M0449
Panel Mount Indicator, Led, 14Mm, Yellow, 12V; Led Color Cml Innovative Technologies 16M0449
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:17mA; Luminous Intensity:1cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16M0449
Product Name Panel Mount Indicator, Led, 14Mm, Yellow, 12V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-212G - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 30 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details