CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Amber, 24V; Led Color Cml Innovative Technologies 19290354

Description
PANEL MOUNT INDICATOR, LED, 14MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:14mA; Luminous Intensity:116mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 14MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:14mA; Luminous Intensity:116mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Amber, 24V; Led Color Cml Innovative Technologies - 06M3440 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Amber, 24V; Led Color Cml Innovative Technologies
06M3440
Panel Mount Indicator, Led, 14Mm, Amber, 24V; Led Color Cml Innovative Technologies 06M3440
PANEL MOUNT INDICATOR, LED, 14MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:14mA; Luminous Intensity:116mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:14mA; Luminous Intensity:116mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06M3440
Product Name Panel Mount Indicator, Led, 14Mm, Amber, 24V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Viewing Angle 120 degrees
View Details