CML Technologies GmbH & Co. KG Indicator Led Panel 10Mm Red/yellow/green 24V; Led Color Cml Innovative Technologies 19241354

Description
INDICATOR LED PANEL 10MM RED/YELLOW/GREEN 24V; LED Color:Green, Red, Yellow; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 40mA, G 20mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes
Datasheet
Description
INDICATOR LED PANEL 10MM RED/YELLOW/GREEN 24V; LED Color:Green, Red, Yellow; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 40mA, G 20mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Led Panel 10Mm Red/yellow/green 24V; Led Color Cml Innovative Technologies - 80K7510 - Newark, An Avnet Company
Chicago, IL, United States
Indicator Led Panel 10Mm Red/yellow/green 24V; Led Color Cml Innovative Technologies
80K7510
Indicator Led Panel 10Mm Red/yellow/green 24V; Led Color Cml Innovative Technologies 80K7510
INDICATOR LED PANEL 10MM RED/YELLOW/GREEN 24V; LED Color:Green, Red, Yellow; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 40mA, G 20mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

INDICATOR LED PANEL 10MM RED/YELLOW/GREEN 24V; LED Color:Green, Red, Yellow; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 40mA, G 20mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 80K7510
Product Name Indicator Led Panel 10Mm Red/yellow/green 24V; Led Color Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details
22 mm LED Metal Pilot Light - 2PLB8LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details