CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Cml Innovative Technologies 19221353

Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:56mA; Luminous Intensity:130mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:56mA; Luminous Intensity:130mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Cml Innovative Technologies - 26M6139 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Cml Innovative Technologies
26M6139
Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Cml Innovative Technologies 26M6139
PANEL MOUNT INDICATOR, LED, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:56mA; Luminous Intensity:130mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:56mA; Luminous Intensity:130mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M6139
Product Name Panel Mount Indicator, Led, 14Mm, Red, 24V; Led Color Cml Innovative Technologies
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE6066C-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Plastic Round
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details