CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Green, 24V; Led Color Cml Innovative Technologies 19211351

Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP40; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP40; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Green, 24V; Led Color Cml Innovative Technologies - 26M6133 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Green, 24V; Led Color Cml Innovative Technologies
26M6133
Panel Mount Indicator, Led, 14Mm, Green, 24V; Led Color Cml Innovative Technologies 26M6133
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP40; Product Range:-; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP40; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M6133
Product Name Panel Mount Indicator, Led, 14Mm, Green, 24V; Led Color Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details