CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Red, 12V; Led Color Cml Innovative Technologies 19211253

Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:30mA; Luminous Intensity:90mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm; Colour:HE RedRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:30mA; Luminous Intensity:90mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm; Colour:HE RedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Red, 12V; Led Color Cml Innovative Technologies - 03M5060 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Red, 12V; Led Color Cml Innovative Technologies
03M5060
Panel Mount Indicator, Led, 14Mm, Red, 12V; Led Color Cml Innovative Technologies 03M5060
PANEL MOUNT INDICATOR, LED, 14MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:30mA; Luminous Intensity:90mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm; Colour:HE RedRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:30mA; Luminous Intensity:90mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:10mm; Colour:HE RedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 03M5060
Product Name Panel Mount Indicator, Led, 14Mm, Red, 12V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Color Lighting - 475-GFCSHPM2.24-2T4T-1-0-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 727 nm (7270 Å)
View Details
2 suppliers