CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Green, 12V; Led Color Cml Innovative Technologies 19211251

Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP40; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP40; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Green, 12V; Led Color Cml Innovative Technologies - 03M5061 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Green, 12V; Led Color Cml Innovative Technologies
03M5061
Panel Mount Indicator, Led, 14Mm, Green, 12V; Led Color Cml Innovative Technologies 03M5061
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP40; Product Range:-; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP40; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 03M5061
Product Name Panel Mount Indicator, Led, 14Mm, Green, 12V; Led Color Cml Innovative Technologies
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-343YY3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
3 suppliers
LED Indication - Discrete - 67-1693-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
3 suppliers