CML Technologies GmbH & Co. KG Led Panel Mount Indicator, Satin Chrome Bezel, Red, 14 Mm, 24 Vac, 20 Ma, 200 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies 19210363

Description
LED Panel Mount Indicator, Satin Chrome Bezel, Red, 14 mm, 24 VAC, 20 mA, 200 mcd, IP67 RoHS Compliant: Yes
Datasheet
Description
LED Panel Mount Indicator, Satin Chrome Bezel, Red, 14 mm, 24 VAC, 20 mA, 200 mcd, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Satin Chrome Bezel, Red, 14 Mm, 24 Vac, 20 Ma, 200 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies - 26M6129 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Satin Chrome Bezel, Red, 14 Mm, 24 Vac, 20 Ma, 200 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies
26M6129
Led Panel Mount Indicator, Satin Chrome Bezel, Red, 14 Mm, 24 Vac, 20 Ma, 200 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies 26M6129
LED Panel Mount Indicator, Satin Chrome Bezel, Red, 14 mm, 24 VAC, 20 mA, 200 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Satin Chrome Bezel, Red, 14 mm, 24 VAC, 20 mA, 200 mcd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M6129
Product Name Led Panel Mount Indicator, Satin Chrome Bezel, Red, 14 Mm, 24 Vac, 20 Ma, 200 Mcd, Ip67 Rohs Compliant Cml Innovative Technologies
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMD-FWG3-NPTJ6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6800 K
View Details
2 suppliers
Indicator, Led Pcb, 5Mm, Red, 2V; Led Color Lumex - 09J9621 - Newark, An Avnet Company
Specs
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 60 degrees
View Details