CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Yellow, 12V; Led Color Cml Innovative Technologies 19210252

Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Yellow, 12V; Led Color Cml Innovative Technologies - 95C0361 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Yellow, 12V; Led Color Cml Innovative Technologies
95C0361
Panel Mount Indicator, Led, 14Mm, Yellow, 12V; Led Color Cml Innovative Technologies 95C0361
PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:70mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm RoHS Compliant: Yes

Supplier's Site
Led Panel Mount Indicator, Bright Chrome Bezel, Yellow, 14 Mm, 20 Ma, 70 Mcd Rohs Compliant Cml Innovative Technologies - 23M8508 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Bright Chrome Bezel, Yellow, 14 Mm, 20 Ma, 70 Mcd Rohs Compliant Cml Innovative Technologies
23M8508
Led Panel Mount Indicator, Bright Chrome Bezel, Yellow, 14 Mm, 20 Ma, 70 Mcd Rohs Compliant Cml Innovative Technologies 23M8508
LED Panel Mount Indicator, Bright Chrome Bezel, Yellow, 14 mm, 20 mA, 70 mcd RoHS Compliant: Yes

LED Panel Mount Indicator, Bright Chrome Bezel, Yellow, 14 mm, 20 mA, 70 mcd RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 95C0361 23M8508
Product Name Panel Mount Indicator, Led, 14Mm, Yellow, 12V; Led Color Cml Innovative Technologies Led Panel Mount Indicator, Bright Chrome Bezel, Yellow, 14 Mm, 20 Ma, 70 Mcd Rohs Compliant Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
High Power LEDs - MTG7-001l-XBD00-RD-0701 - Marktech Optoelectronics
Specs
LED Package: Star Board with 1 LED
LED Type Red
Viewing Angle 140 degrees
View Details