CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 14Mm, Red, 12V; Led Color Cml Innovative Technologies 19210250

Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 14MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 14Mm, Red, 12V; Led Color Cml Innovative Technologies - 93K6725 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 14Mm, Red, 12V; Led Color Cml Innovative Technologies
93K6725
Panel Mount Indicator, Led, 14Mm, Red, 12V; Led Color Cml Innovative Technologies 93K6725
PANEL MOUNT INDICATOR, LED, 14MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 14MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6725
Product Name Panel Mount Indicator, Led, 14Mm, Red, 12V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL0902DT1CDKR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
LED Indication - Discrete - SML-LX1206GC-TR - 047097-SML-LX1206GC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details
4 suppliers