CML Technologies GmbH & Co. KG Ir Emitter, Panel Mount, 940Nm; Viewing Angle Cml Innovative Technologies 19200000

Description
IR EMITTER, PANEL MOUNT, 940NM; Viewing Angle:30°; Diode Case Style:-; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-45°C; Operating Temperature Max:80°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, PANEL MOUNT, 940NM; Viewing Angle:30°; Diode Case Style:-; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-45°C; Operating Temperature Max:80°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, Panel Mount, 940Nm; Viewing Angle Cml Innovative Technologies - 26M6122 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, Panel Mount, 940Nm; Viewing Angle Cml Innovative Technologies
26M6122
Ir Emitter, Panel Mount, 940Nm; Viewing Angle Cml Innovative Technologies 26M6122
IR EMITTER, PANEL MOUNT, 940NM; Viewing Angle:30°; Diode Case Style:-; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-45°C; Operating Temperature Max:80°C; MSL:- RoHS Compliant: Yes

IR EMITTER, PANEL MOUNT, 940NM; Viewing Angle:30°; Diode Case Style:-; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-45°C; Operating Temperature Max:80°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M6122
Product Name Ir Emitter, Panel Mount, 940Nm; Viewing Angle Cml Innovative Technologies
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details