CML Technologies GmbH & Co. KG Pmi, Red/yellow/green; Led Color Cml Innovative Technologies 19121054

Description
PMI, RED/YELLOW/GREEN; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 30mA, Y 30mA, G 30mA; Operating Voltage / Color:R 2.1V, Y 2.2V, G 2.2V; Luminous Intensity / Color:R 10mcd, Y 30mcd, G 20mcd; MSL:-RoHS Compliant: Yes
Datasheet
Description
PMI, RED/YELLOW/GREEN; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 30mA, Y 30mA, G 30mA; Operating Voltage / Color:R 2.1V, Y 2.2V, G 2.2V; Luminous Intensity / Color:R 10mcd, Y 30mcd, G 20mcd; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pmi, Red/yellow/green; Led Color Cml Innovative Technologies - 54M2032 - Newark, An Avnet Company
Chicago, IL, United States
Pmi, Red/yellow/green; Led Color Cml Innovative Technologies
54M2032
Pmi, Red/yellow/green; Led Color Cml Innovative Technologies 54M2032
PMI, RED/YELLOW/GREEN; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 30mA, Y 30mA, G 30mA; Operating Voltage / Color:R 2.1V, Y 2.2V, G 2.2V; Luminous Intensity / Color:R 10mcd, Y 30mcd, G 20mcd; MSL:-RoHS Compliant: Yes

PMI, RED/YELLOW/GREEN; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 30mA, Y 30mA, G 30mA; Operating Voltage / Color:R 2.1V, Y 2.2V, G 2.2V; Luminous Intensity / Color:R 10mcd, Y 30mcd, G 20mcd; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 54M2032
Product Name Pmi, Red/yellow/green; Led Color Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-372-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
N program - NME - Illuminated signal - NMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details