CML Technologies GmbH & Co. KG Indicator, Led Panel 5Mm, Red/green/yellow; Led Color Cml Innovative Technologies 19100354

Description
INDICATOR, LED PANEL 5MM, RED/GREEN/YELLOW; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 15mA, Y 30mA, G 15mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP40; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL 5MM, RED/GREEN/YELLOW; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 15mA, Y 30mA, G 15mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP40; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel 5Mm, Red/green/yellow; Led Color Cml Innovative Technologies - 23M8487 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel 5Mm, Red/green/yellow; Led Color Cml Innovative Technologies
23M8487
Indicator, Led Panel 5Mm, Red/green/yellow; Led Color Cml Innovative Technologies 23M8487
INDICATOR, LED PANEL 5MM, RED/GREEN/YELLOW; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 15mA, Y 30mA, G 15mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP40; Product Range:- RoHS Compliant: Yes

INDICATOR, LED PANEL 5MM, RED/GREEN/YELLOW; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 15mA, Y 30mA, G 15mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP40; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 23M8487
Product Name Indicator, Led Panel 5Mm, Red/green/yellow; Led Color Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Yellow; Yellow
View Details
22mm Illuminated Projecting Push Button - 2ALP5LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details