CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Cml Innovative Technologies 190B1351

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Cml Innovative Technologies - 26M6035 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Cml Innovative Technologies
26M6035
Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Cml Innovative Technologies 26M6035
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M6035
Product Name Panel Mount Indicator, Led, 8Mm, Green, 24V; Led Color Cml Innovative Technologies
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SML011BBTT86TR-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 20 degrees
View Details