CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Cml Innovative Technologies 19080352

Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Yellow RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Yellow RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, part number 93K6714, features an 8mm mounting hole diameter and operates at a voltage of 24V. It emits a yellow light with a luminous intensity of 1.1 candela and has a forward current of 17mA. The indicator is rated IP67, indicating its suitability for environments where dust and water exposure may occur. Additionally, it is RoHS compliant, making it a suitable choice for projects that require adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, part number 93K6714, features an 8mm mounting hole diameter and operates at a voltage of 24V. It emits a yellow light with a luminous intensity of 1.1 candela and has a forward current of 17mA. The indicator is rated IP67, indicating its suitability for environments where dust and water exposure may occur. Additionally, it is RoHS compliant, making it a suitable choice for projects that require adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Cml Innovative Technologies - 93K6714 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Cml Innovative Technologies
93K6714
Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Cml Innovative Technologies 93K6714
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.1cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Satin Chrome Bezel, Yellow, 8 Mm, 24 V, 17 Ma, 1.1 Cd, Ip67 Rohs Compliant Cml Innovative Technologies - 23M8466 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Satin Chrome Bezel, Yellow, 8 Mm, 24 V, 17 Ma, 1.1 Cd, Ip67 Rohs Compliant Cml Innovative Technologies
23M8466
Led Panel Mount Indicator, Satin Chrome Bezel, Yellow, 8 Mm, 24 V, 17 Ma, 1.1 Cd, Ip67 Rohs Compliant Cml Innovative Technologies 23M8466
LED Panel Mount Indicator, Satin Chrome Bezel, Yellow, 8 mm, 24 V, 17 mA, 1.1 cd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Satin Chrome Bezel, Yellow, 8 mm, 24 V, 17 mA, 1.1 cd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93K6714 23M8466
Product Name Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Cml Innovative Technologies Led Panel Mount Indicator, Satin Chrome Bezel, Yellow, 8 Mm, 24 V, 17 Ma, 1.1 Cd, Ip67 Rohs Compliant Cml Innovative Technologies
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details