CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 8Mm, Red, 24V; Led Color Cml Innovative Technologies 19080350

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 24V; Led Color Cml Innovative Technologies - 93K6713 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 24V; Led Color Cml Innovative Technologies
93K6713
Panel Mount Indicator, Led, 8Mm, Red, 24V; Led Color Cml Innovative Technologies 93K6713
PANEL MOUNT INDICATOR, LED, 8MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:8mm; Forward Current If:17mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:5mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Satin Chrome Bezel, Red, 8 Mm, 24 V, 17 Ma, 1.2 Cd, Ip67 Rohs Compliant Cml Innovative Technologies - 23M8465 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Satin Chrome Bezel, Red, 8 Mm, 24 V, 17 Ma, 1.2 Cd, Ip67 Rohs Compliant Cml Innovative Technologies
23M8465
Led Panel Mount Indicator, Satin Chrome Bezel, Red, 8 Mm, 24 V, 17 Ma, 1.2 Cd, Ip67 Rohs Compliant Cml Innovative Technologies 23M8465
LED Panel Mount Indicator, Satin Chrome Bezel, Red, 8 mm, 24 V, 17 mA, 1.2 cd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Satin Chrome Bezel, Red, 8 mm, 24 V, 17 mA, 1.2 cd, IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93K6713 23M8465
Product Name Panel Mount Indicator, Led, 8Mm, Red, 24V; Led Color Cml Innovative Technologies Led Panel Mount Indicator, Satin Chrome Bezel, Red, 8 Mm, 24 V, 17 Ma, 1.2 Cd, Ip67 Rohs Compliant Cml Innovative Technologies
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details